Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO95S

Description
OPEN REFLECTOR WITH OPTICS TYPE CLEAR ALZAK REFLECTOR FINISH TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND INCLUDES VIRTUALSOURCE OPTIC TO MODEL
Datasheet
Description
OPEN REFLECTOR WITH OPTICS TYPE CLEAR ALZAK REFLECTOR FINISH TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND INCLUDES VIRTUALSOURCE OPTIC TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO95S - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO95S
Incandescent/Fluorescent/HID Recessed Trim TO95S
OPEN REFLECTOR WITH OPTICS TYPE CLEAR ALZAK REFLECTOR FINISH TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND INCLUDES VIRTUALSOURCE OPTIC TO MODEL
  • OPEN REFLECTOR WITH OPTICS TYPE
  • CLEAR ALZAK REFLECTOR FINISH
  • TBX/TBXIC SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • INCLUDES VIRTUALSOURCE OPTIC
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO95S
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details