Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO78S

Description
OPEN WITH LOWER BACK BAFE TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/TBX/TBXIC/QB X SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet
Description
OPEN WITH LOWER BACK BAFE TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/TBX/TBXIC/QB X SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO78S - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO78S
Incandescent/Fluorescent/HID Recessed Trim TO78S
OPEN WITH LOWER BACK BAFE TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/TBX/TBXIC/QB X SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 150 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN WITH LOWER BACK BAFE TYPE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • PBX/RMN/TBX/TBXIC/QBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A21 150 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 18/26 W, TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO78S
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details