TO76S -- INCANDESCENT/FLUORESCENT/HID RECESSED TRIM
Hubbell Lighting, Inc.
Incandescent/Fluorescent/HID Recessed Trim
TO76S
Description
SPECULAR REFLECTOR TYPE
CLEAR REFLECTOR FINISH
LITEBOX[R] CBX/CBXIC UNIVERSAL DOWNLIGHT USED ON
UL, CSA APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
INSULATED/NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
13 W QUAD TUBE CFL FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
Description
SPECULAR REFLECTOR TYPE
CLEAR REFLECTOR FINISH
LITEBOX[R] CBX/CBXIC UNIVERSAL DOWNLIGHT USED ON
UL, CSA APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
INSULATED/NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
13 W QUAD TUBE CFL FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
Datasheet
Suppliers
Incandescent/Fluorescent/HID Recessed Trim
TO76S
SPECULAR REFLECTOR TYPE
CLEAR REFLECTOR FINISH
LITEBOX[R] CBX/CBXIC UNIVERSAL DOWNLIGHT USED ON
UL, CSA APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
INSULATED/NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
13 W QUAD TUBE CFL FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
- SPECULAR REFLECTOR TYPE
- CLEAR REFLECTOR FINISH
- LITEBOX[R] CBX/CBXIC UNIVERSAL DOWNLIGHT USED ON
- UL, CSA APPROVAL
- COMMERCIAL, RESIDENTIAL APPLICATION
- INSULATED/NON INSULATED CEILING TYPE
- 6 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- 13 W QUAD TUBE CFL FLUORESCENT LAMP TYPE
- LITEBOX[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
TO76S |
|
Product Name
|
Incandescent/Fluorescent/HID Recessed Trim |
|
Application
|
Commercial; Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
66mm(L)
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details