Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO72G

Description
OPEN REFLECTOR TYPE SPECULAR GOLD ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/ID BX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 50/120 W, PAR30L 75 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet
Description
OPEN REFLECTOR TYPE SPECULAR GOLD ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/ID BX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 50/120 W, PAR30L 75 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO72G - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO72G
Incandescent/Fluorescent/HID Recessed Trim TO72G
OPEN REFLECTOR TYPE SPECULAR GOLD ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/ID BX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 50/120 W, PAR30L 75 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN REFLECTOR TYPE
  • SPECULAR GOLD ALZAK REFLECTOR FINISH
  • PBX/RMN/IBX/RMNIC/IDBX/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL, HOSPITAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 50/120 W, PAR30L 75 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W FLUORESCENT LAMP TYPE
  • PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO72G
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details