Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO70S

Description
OPEN TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/CB X/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 50/75 W, PAR38 50/150 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet
Description
OPEN TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/CB X/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 50/75 W, PAR38 50/150 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO70S - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO70S
Incandescent/Fluorescent/HID Recessed Trim TO70S
OPEN TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/RMNIC/CB X/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 50/75 W, PAR38 50/150 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN TYPE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • PBX/RMN/IBX/RMNIC/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30L 50/75 W, PAR38 50/150 W, BR30 75 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W FLUORESCENT LAMP TYPE
  • PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO70S
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details