Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO64WL

Description
OPEN SHOWER TYPE WHITE TRIM FINISH DBX/DBXQC/RMNICD/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
Datasheet
Description
OPEN SHOWER TYPE WHITE TRIM FINISH DBX/DBXQC/RMNICD/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO64WL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO64WL
Incandescent/Fluorescent/HID Recessed Trim TO64WL
OPEN SHOWER TYPE WHITE TRIM FINISH DBX/DBXQC/RMNICD/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
  • OPEN SHOWER TYPE
  • WHITE TRIM FINISH
  • DBX/DBXQC/RMNICD/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 75 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • FLANGE TYPE METALLIC
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO64WL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details