Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO60B

Description
OPEN REFLECTOR TYPE SPECULAR BLACK ALZAK REFLECTOR FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet
Description
OPEN REFLECTOR TYPE SPECULAR BLACK ALZAK REFLECTOR FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO60B - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO60B
Incandescent/Fluorescent/HID Recessed Trim TO60B
OPEN REFLECTOR TYPE SPECULAR BLACK ALZAK REFLECTOR FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN REFLECTOR TYPE
  • SPECULAR BLACK ALZAK REFLECTOR FINISH
  • DBX/DBXQC/RMNICD/IBX13ICAT/IBX26ICAT/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR38 150 W, BR30 65 W, BR40 120 W, A19 40/100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W, TRIPLE/SPIRAL TUBE 13/26 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO60B
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details