Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO59

Description
OPEN TYPE WHITE TRIM FINISH IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet
Description
OPEN TYPE WHITE TRIM FINISH IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO59 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO59
Incandescent/Fluorescent/HID Recessed Trim TO59
OPEN TYPE WHITE TRIM FINISH IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN TYPE
  • WHITE TRIM FINISH
  • IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO59
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details