Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO58

Description
OPEN REFLECTOR TYPE WHITE REFLECTOR FINISH LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON UL, CUL APPROVAL COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 30 50 W/BR 30 65 W (INSULATED), PAR 30 75 W, BR 30 85 W (NON INSULATED) INCANDESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet
Description
OPEN REFLECTOR TYPE WHITE REFLECTOR FINISH LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON UL, CUL APPROVAL COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 30 50 W/BR 30 65 W (INSULATED), PAR 30 75 W, BR 30 85 W (NON INSULATED) INCANDESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO58 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO58
Incandescent/Fluorescent/HID Recessed Trim TO58
OPEN REFLECTOR TYPE WHITE REFLECTOR FINISH LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON UL, CUL APPROVAL COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 30 50 W/BR 30 65 W (INSULATED), PAR 30 75 W, BR 30 85 W (NON INSULATED) INCANDESCENT LAMP TYPE LITEBOX[R] BRAND
  • OPEN REFLECTOR TYPE
  • WHITE REFLECTOR FINISH
  • LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR 30 50 W/BR 30 65 W (INSULATED), PAR 30 75 W, BR 30 85 W (NON INSULATED) INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO58
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details