TO57 -- INCANDESCENT/FLUORESCENT/HID RECESSED TRIM
Hubbell Lighting, Inc.
Incandescent/Fluorescent/HID Recessed Trim
TO57
Description
OPEN REFLECTOR TYPE
WHITE REFLECTOR FINISH
LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON
UL, CUL APPROVAL
COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION
INSULATED/NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR 30L 50 W/BR 30 65 W/A 19 60 W (INSULATED), PAR 30L 75 W/BR 30 85 W/A 19 60 W (NON INSULATED) INCANDESCENT LAMP TYPE
LITEBOX[R] BRAND
Description
OPEN REFLECTOR TYPE
WHITE REFLECTOR FINISH
LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON
UL, CUL APPROVAL
COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION
INSULATED/NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR 30L 50 W/BR 30 65 W/A 19 60 W (INSULATED), PAR 30L 75 W/BR 30 85 W/A 19 60 W (NON INSULATED) INCANDESCENT LAMP TYPE
LITEBOX[R] BRAND
Datasheet
Suppliers
Incandescent/Fluorescent/HID Recessed Trim
TO57
OPEN REFLECTOR TYPE
WHITE REFLECTOR FINISH
LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON
UL, CUL APPROVAL
COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION
INSULATED/NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR 30L 50 W/BR 30 65 W/A 19 60 W (INSULATED), PAR 30L 75 W/BR 30 85 W/A 19 60 W (NON INSULATED) INCANDESCENT LAMP TYPE
LITEBOX[R] BRAND
- OPEN REFLECTOR TYPE
- WHITE REFLECTOR FINISH
- LITEBOX[R] IBX5/BX5, IBX5S/RMNIC5S PLENUM DOWNLIGHT USED ON
- UL, CUL APPROVAL
- COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION
- INSULATED/NON INSULATED CEILING TYPE
- 5 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- PAR 30L 50 W/BR 30 65 W/A 19 60 W (INSULATED), PAR 30L 75 W/BR 30 85 W/A 19 60 W (NON INSULATED) INCANDESCENT LAMP TYPE
- LITEBOX[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
TO57 |
|
Product Name
|
Incandescent/Fluorescent/HID Recessed Trim |
|
Application
|
Commercial; Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 to 240 volts
View Details