Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO52WL

Description
OPEN SHOWER TYPE WHITE TRIM FINISH IBX5/BX5/IBX5S/RMNIC 5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
Description
OPEN SHOWER TYPE WHITE TRIM FINISH IBX5/BX5/IBX5S/RMNIC 5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO52WL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO52WL
Incandescent/Fluorescent/HID Recessed Trim TO52WL
OPEN SHOWER TYPE WHITE TRIM FINISH IBX5/BX5/IBX5S/RMNIC 5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TO MODEL
  • OPEN SHOWER TYPE
  • WHITE TRIM FINISH
  • IBX5/BX5/IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TO MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO52WL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details