Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TO51C

Description
OPEN REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
Datasheet
Description
OPEN REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TO51C - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TO51C
Incandescent/Fluorescent/HID Recessed Trim TO51C
OPEN REFLECTOR TYPE SPECULAR CLEAR ALZAK REFLECTOR FINISH IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TO MODEL
  • OPEN REFLECTOR TYPE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 W, BR30 65 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • FLANGE TYPE METALLIC
  • TO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TO51C
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details