Hubbell Incorporated Ring Lug TN2010

Description
STANDARD TYPE 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE 100 PER BOX STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE TN MODEL
Datasheet
Description
STANDARD TYPE 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE 100 PER BOX STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE TN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TN2010 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TN2010
Ring Lug TN2010
STANDARD TYPE 26 AWG MIN. CONDUCTOR SIZE 20 AWG MAX. CONDUCTOR SIZE 100 PER BOX STANDARD PACKAGE #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE TN MODEL
  • STANDARD TYPE
  • 26 AWG MIN. CONDUCTOR SIZE
  • 20 AWG MAX. CONDUCTOR SIZE
  • 100 PER BOX STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • TN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN2010
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details