Hubbell Incorporated Fork Lug TN148F

Description
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.84 INCH L X 0.31 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.153 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.84 INCH L X 0.31 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.153 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TN148F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TN148F
Fork Lug TN148F
SMOOTH FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #6 TO #8 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.84 INCH L X 0.31 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.153 INCH STRIP LENGTH 7/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
  • SMOOTH FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #6 TO #8 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.84 INCH L X 0.31 INCH W
  • BRAZED SEAM BARREL
  • MAX INSULATION DIAMETER 0.153 INCH
  • STRIP LENGTH 7/32 INCH
  • MATERIAL TIN PLATED COPPER
  • TN-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN148F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details