Hubbell Incorporated Ring Lug TN1014

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #12 TO 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.32 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH TN MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #12 TO 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.32 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH TN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - TN1014 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
TN1014
Ring Lug TN1014
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #12 TO 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.32 INCH L X 0.53 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 600 V WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH TN MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE
  • YELLOW COLOR
  • 12 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #12 TO 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.32 INCH L X 0.53 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • WIRE STRIP LENGTH 11/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.21 INCH
  • TN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN1014
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details