Hubbell Incorporated RING LUG TN1012

Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.51 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH TN MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.51 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH TN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - TN1012 - Hubbell Incorporated
Orange, CT, USA
RING LUG
TN1012
RING LUG TN1012
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE YELLOW COLOR 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.51 INCH L X 0.69 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 11/32 INCH MAXIMUM INSULATION DIAMETER 0.21 INCH TN MODEL
  • SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE
  • YELLOW COLOR
  • 12 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1/2 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.51 INCH L X 0.69 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 11/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.21 INCH
  • TN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN1012
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details