Hubbell Incorporated Fork Lug TN1010F

Description
SMOOTH FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.09 INCH L X 0.41 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.209 INCH STRIP LENGTH 11/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet
Description
SMOOTH FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.09 INCH L X 0.41 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.209 INCH STRIP LENGTH 11/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - TN1010F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
TN1010F
Fork Lug TN1010F
SMOOTH FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1.09 INCH L X 0.41 INCH W BRAZED SEAM BARREL MAX INSULATION DIAMETER 0.209 INCH STRIP LENGTH 11/32 INCH MATERIAL TIN PLATED COPPER TN-F MODEL
  • SMOOTH FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1.09 INCH L X 0.41 INCH W
  • BRAZED SEAM BARREL
  • MAX INSULATION DIAMETER 0.209 INCH
  • STRIP LENGTH 11/32 INCH
  • MATERIAL TIN PLATED COPPER
  • TN-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number TN1010F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details