Hubbell Wiring Device-Kellems Wall Lamp Fixture TMHWL-ECC

Description
ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER INCLUDED; TRADEMASTER[R] BRAND; INCLUDES LIGHT SENSOR; LIGHT OUTPUT IN 1 FT
Datasheet
Description
ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER INCLUDED; TRADEMASTER[R] BRAND; INCLUDES LIGHT SENSOR; LIGHT OUTPUT IN 1 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - TMHWL-ECC - Hubbell Wiring Device-Kellems
Milford, CT, USA
Wall Lamp Fixture
TMHWL-ECC
Wall Lamp Fixture TMHWL-ECC
ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER INCLUDED; TRADEMASTER[R] BRAND; INCLUDES LIGHT SENSOR; LIGHT OUTPUT IN 1 FT

ENHANCED TYPE; 1.29 INCH; 1.59 INCH; 3.281 INCH; UL (CANADA AND US) APPROVAL; 1 LAMP(S); LED LAMP TYPE; 1/4 W LAMP WATTAGE; 120 VAC LAMP VOLTAGE; CLEAR BODY FINISH; NO CORD COVER INCLUDED; TRADEMASTER[R] BRAND; INCLUDES LIGHT SENSOR; LIGHT OUTPUT IN 1 FT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lighting Fixtures
Product Number TMHWL-ECC
Product Name Wall Lamp Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details