Hubbell Wiring Device-Kellems Duplex/Single Receptacle TM-826USBBKCC6

Description
DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER
Datasheet
Description
DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-826USBBKCC6 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
TM-826USBBKCC6
Duplex/Single Receptacle TM-826USBBKCC6
DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER

DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number TM-826USBBKCC6
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403064M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details