Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL67

Description
SHOWER TRIM TYPE POLYCARBONATE MATERIAL WHITE TRIM FINISH LITEBOX[R] IBXS/RMNICS SHALLOW PLENUM DOWNLIGHT USED ON UL, CUL APPROVAL COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A 19 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet
Description
SHOWER TRIM TYPE POLYCARBONATE MATERIAL WHITE TRIM FINISH LITEBOX[R] IBXS/RMNICS SHALLOW PLENUM DOWNLIGHT USED ON UL, CUL APPROVAL COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A 19 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL67 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL67
Incandescent/Fluorescent/HID Recessed Trim TL67
SHOWER TRIM TYPE POLYCARBONATE MATERIAL WHITE TRIM FINISH LITEBOX[R] IBXS/RMNICS SHALLOW PLENUM DOWNLIGHT USED ON UL, CUL APPROVAL COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A 19 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND
  • SHOWER TRIM TYPE
  • POLYCARBONATE MATERIAL
  • WHITE TRIM FINISH
  • LITEBOX[R] IBXS/RMNICS SHALLOW PLENUM DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • COMMERCIAL, DAMP LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A 19 75 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL67
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details