Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL64

Description
SHOWER LENS TYPE ALBALITE MATERIAL WHITE FLUSH GLASS FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, A19 40/60 W INCANDESCENT LAMP TYPE QUAD/TRIPLE TUBE 13 W, TRIPLE TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TL MODEL
Datasheet
Description
SHOWER LENS TYPE ALBALITE MATERIAL WHITE FLUSH GLASS FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, A19 40/60 W INCANDESCENT LAMP TYPE QUAD/TRIPLE TUBE 13 W, TRIPLE TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL64 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL64
Incandescent/Fluorescent/HID Recessed Trim TL64
SHOWER LENS TYPE ALBALITE MATERIAL WHITE FLUSH GLASS FINISH DBX/DBXQC/RMNICD/IBX 13ICAT/IBX26ICAT/IBX HW SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP/WET LOCATION, RESIDENTIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, A19 40/60 W INCANDESCENT LAMP TYPE QUAD/TRIPLE TUBE 13 W, TRIPLE TUBE 13/26 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TL MODEL
  • SHOWER LENS TYPE
  • ALBALITE MATERIAL
  • WHITE FLUSH GLASS FINISH
  • DBX/DBXQC/RMNICD/IBX13ICAT/IBX26ICAT/IBXHW SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION, RESIDENTIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, A19 40/60 W INCANDESCENT LAMP TYPE
  • QUAD/TRIPLE TUBE 13 W, TRIPLE TUBE 13/26 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • FLANGE TYPE METALLIC
  • TL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL64
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details