TL43 -- INCANDESCENT/FLUORESCENT/HID RECESSED TRIM
Hubbell Lighting, Inc.
Incandescent/Fluorescent/HID Recessed Trim
TL43
Description
FLAT TEXTURED OPAL LENS TYPE
GLASS LENS MATERIAL
CLEAR ALZAK REFLECTOR FINISH
PBX/IBX/IDBX/TBX/TBX
IC/CBX/CBXIC SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A19 60/75 W INCANDESCENT LAMP TYPE
QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
TL MODEL
Description
FLAT TEXTURED OPAL LENS TYPE
GLASS LENS MATERIAL
CLEAR ALZAK REFLECTOR FINISH
PBX/IBX/IDBX/TBX/TBX
IC/CBX/CBXIC SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A19 60/75 W INCANDESCENT LAMP TYPE
QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
TL MODEL
Datasheet
Suppliers
Incandescent/Fluorescent/HID Recessed Trim
TL43
FLAT TEXTURED OPAL LENS TYPE
GLASS LENS MATERIAL
CLEAR ALZAK REFLECTOR FINISH
PBX/IBX/IDBX/TBX/TBX
IC/CBX/CBXIC SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A19 60/75 W INCANDESCENT LAMP TYPE
QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
LITEBOX[R] BRAND
TL MODEL
- FLAT TEXTURED OPAL LENS TYPE
- GLASS LENS MATERIAL
- CLEAR ALZAK REFLECTOR FINISH
- PBX/IBX/IDBX/TBX/TBXIC/CBX/CBXIC SERIES RECESSED HOUSING USED ON
- UL, CSA APPROVAL
- WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
- INSULATED/NON-INSULATED CEILING TYPE
- 6 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- A19 60/75 W INCANDESCENT LAMP TYPE
- QUAD TUBE 13 W, HORIZONTAL TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
- LITEBOX[R] BRAND
- TL MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
TL43 |
|
Product Name
|
Incandescent/Fluorescent/HID Recessed Trim |
|
Application
|
Commercial; Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details