Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TL31

Description
SHOWER TRIM WITH FLAT OPAL LEXAN LENS AND REFLECTOR TYPE CLEAR ALZAK REFLECTOR FINISH LITEBOX[R] QBX UNIVERSAL DOWNLIGHT USED ON UL, CSA APPROVAL COMMERCIAL, HOSPITAL, RESIDENTIAL APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 18/26 W QUAD TUBE CFL FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet
Description
SHOWER TRIM WITH FLAT OPAL LEXAN LENS AND REFLECTOR TYPE CLEAR ALZAK REFLECTOR FINISH LITEBOX[R] QBX UNIVERSAL DOWNLIGHT USED ON UL, CSA APPROVAL COMMERCIAL, HOSPITAL, RESIDENTIAL APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 18/26 W QUAD TUBE CFL FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TL31 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TL31
Incandescent/Fluorescent/HID Recessed Trim TL31
SHOWER TRIM WITH FLAT OPAL LEXAN LENS AND REFLECTOR TYPE CLEAR ALZAK REFLECTOR FINISH LITEBOX[R] QBX UNIVERSAL DOWNLIGHT USED ON UL, CSA APPROVAL COMMERCIAL, HOSPITAL, RESIDENTIAL APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 18/26 W QUAD TUBE CFL FLUORESCENT LAMP TYPE LITEBOX[R] BRAND
  • SHOWER TRIM WITH FLAT OPAL LEXAN LENS AND REFLECTOR TYPE
  • CLEAR ALZAK REFLECTOR FINISH
  • LITEBOX[R] QBX UNIVERSAL DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • COMMERCIAL, HOSPITAL, RESIDENTIAL APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 18/26 W QUAD TUBE CFL FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TL31
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details