Hubbell Incorporated Dry Type Energy Efficient Transformer TF279267S

Description
16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 25 KVA POWER RATING 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TF MODEL
Datasheet
Description
16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 25 KVA POWER RATING 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Energy Efficient Transformer - TF279267S - Hubbell Incorporated
Orange, CT, USA
Dry Type Energy Efficient Transformer
TF279267S
Dry Type Energy Efficient Transformer TF279267S
16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 25 KVA POWER RATING 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C/80 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TF MODEL
  • 16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 25 KVA POWER RATING
  • 190/208/220/240 X 380/416/440/480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C/80 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • TF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TF279267S
Product Name Dry Type Energy Efficient Transformer
Other Transformer Types / Applications Energy Efficient Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Isolation Transformer - 1321-3TH330-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-90M2SL FCT1-90M2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details