Hubbell Incorporated Dry Type General Purpose Transformer TF252797S

Description
16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 25 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL TF MODEL
Datasheet
Description
16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 25 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL TF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TF252797S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TF252797S
Dry Type General Purpose Transformer TF252797S
16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 25 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL TF MODEL
  • 16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 25 KVA POWER RATING
  • 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • TF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TF252797S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TCM1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730231 - RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-HXDX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details