Hubbell Incorporated Dry Type General Purpose Transformer TF252520S

Description
10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 5 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 5 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TF252520S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TF252520S
Dry Type General Purpose Transformer TF252520S
10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 5 KVA POWER RATING 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL SERIES TF MODEL
  • 10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 5 KVA POWER RATING
  • 190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • SERIES TF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TF252520S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω - TTC1-33W-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Pulse Transformers - 196369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Pulse Transformers
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A10-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 750 VA
View Details