Hubbell IncorporatedDry Type General Purpose TransformerTF249873S
Description
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
3 KVA POWER RATING
190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
120/240 V SECONDARY VOLTAGE
115 DEG C TEMPERATURE RISE
COPPER WINDING TYPE
(2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
ENCLOSURE MATERIAL STAINLESS STEEL
SERIES TF MODEL
Hubbell Incorporated
Done
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
3 KVA POWER RATING
190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
120/240 V SECONDARY VOLTAGE
115 DEG C TEMPERATURE RISE
COPPER WINDING TYPE
(2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
ENCLOSURE MATERIAL STAINLESS STEEL
SERIES TF MODEL
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
3 KVA POWER RATING
190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
120/240 V SECONDARY VOLTAGE
115 DEG C TEMPERATURE RISE
COPPER WINDING TYPE
(2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
ENCLOSURE MATERIAL STAINLESS STEEL
SERIES TF MODEL
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE
50/60 HZ FREQUENCY RATING
1 PHASE(S)
UL, CSA APPROVAL
INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
WALL MOUNTING
NEMA 3R ENCLOSURE
ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
3 KVA POWER RATING
190/200/208/220 X 380/400/416/440 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers