Hubbell Incorporated Dry Type General Purpose Transformer TC535183S

Description
60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL 25 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 25 POWER RATING IN KVA COPPER WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS POWER RATING IN KVA - UOM KVA TC MODEL
Datasheet
Description
60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL 25 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 25 POWER RATING IN KVA COPPER WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS POWER RATING IN KVA - UOM KVA TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TC535183S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TC535183S
Dry Type General Purpose Transformer TC535183S
60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL 25 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 25 POWER RATING IN KVA COPPER WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS POWER RATING IN KVA - UOM KVA TC MODEL
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • 25 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 25 POWER RATING IN KVA
  • COPPER WINDING TYPE
  • (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
  • POWER RATING IN KVA - UOM KVA
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TC535183S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω - NCS4-442+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Control Circuit Transformer - 1497B-A9-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 500 VA
View Details