Hubbell Incorporated Dry Type General Purpose Transformer TC535153S

Description
60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL 7.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA COPPER WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS POWER RATING IN KVA - UOM KVA TC MODEL
Datasheet
Description
60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL 7.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA COPPER WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS POWER RATING IN KVA - UOM KVA TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - TC535153S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
TC535153S
Dry Type General Purpose Transformer TC535153S
60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL 7.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA COPPER WINDING TYPE (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS POWER RATING IN KVA - UOM KVA TC MODEL
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • 7.5 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 7.5 POWER RATING IN KVA
  • COPPER WINDING TYPE
  • (2) +2.5 PERCENT X (4) -2.5 PERCENT TAPS
  • POWER RATING IN KVA - UOM KVA
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TC535153S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω - TC4-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1176069 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Isolation Transformer - 1321-3TH118-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details