Hubbell Electrical Products Terminal Strip TBWE-9

Description
ONE PIECE TYPE 5 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 9 CIRCUIT(S) TBWE MODEL
Datasheet
Description
ONE PIECE TYPE 5 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 9 CIRCUIT(S) TBWE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TBWE-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Terminal Strip
TBWE-9
Terminal Strip TBWE-9
ONE PIECE TYPE 5 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 9 CIRCUIT(S) TBWE MODEL
  • ONE PIECE TYPE
  • 5 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
  • 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • CLAMPING SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • TBWE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Terminal Blocks
Product Number TBWE-9
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
# of Contacts 9
Unlock Full Specs
to access all available technical data