Hubbell Electrical Products Terminal Strip TBWE-45

Description
ONE PIECE TYPE 20 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 45 CIRCUIT(S) TBWE MODEL
Datasheet
Description
ONE PIECE TYPE 20 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 45 CIRCUIT(S) TBWE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TBWE-45 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Terminal Strip
TBWE-45
Terminal Strip TBWE-45
ONE PIECE TYPE 20 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 45 CIRCUIT(S) TBWE MODEL
  • ONE PIECE TYPE
  • 20 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
  • 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • CLAMPING SCREW TERMINAL TYPE
  • 45 CIRCUIT(S)
  • TBWE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Terminal Blocks
Product Number TBWE-45
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
# of Contacts 45
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Through terminal block - 2002-1601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers