Hubbell Electrical Products Terminal Strip TBWE-24

Description
ONE PIECE TYPE 11-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 24 CIRCUIT(S) TBWE MODEL
Datasheet
Description
ONE PIECE TYPE 11-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 24 CIRCUIT(S) TBWE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - TBWE-24 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Terminal Strip
TBWE-24
Terminal Strip TBWE-24
ONE PIECE TYPE 11-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NO COVER TYPE CLAMPING SCREW TERMINAL TYPE 24 CIRCUIT(S) TBWE MODEL
  • ONE PIECE TYPE
  • 11-1/4 INCH L X 1-3/8 INCH W X 1-3/16 INCH H SIZE
  • 22 TO 8 AWG (COPPER), 12 TO 8 AWG (ALUMINUM) WIRE SIZE
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NO COVER TYPE
  • CLAMPING SCREW TERMINAL TYPE
  • 24 CIRCUIT(S)
  • TBWE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Terminal Blocks
Product Number TBWE-24
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
# of Contacts 24
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details