Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TBW76

Description
BAFFLE WITH REFLECTOR TYPE WHITE BAFFLE FINISH IDBX SERIES USED ON HIGH FOYER, OFFICE HALLWAY APPLICATION INSULATED CEILING TYPE ROUND APERTURE SHAPE A19 100 W/BR40 150 W/PAR38 100 W INCANDESCENT LAMP TYPE LITE BOX. BRAND
Datasheet
Description
BAFFLE WITH REFLECTOR TYPE WHITE BAFFLE FINISH IDBX SERIES USED ON HIGH FOYER, OFFICE HALLWAY APPLICATION INSULATED CEILING TYPE ROUND APERTURE SHAPE A19 100 W/BR40 150 W/PAR38 100 W INCANDESCENT LAMP TYPE LITE BOX. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TBW76 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TBW76
Incandescent/Fluorescent/HID Recessed Trim TBW76
BAFFLE WITH REFLECTOR TYPE WHITE BAFFLE FINISH IDBX SERIES USED ON HIGH FOYER, OFFICE HALLWAY APPLICATION INSULATED CEILING TYPE ROUND APERTURE SHAPE A19 100 W/BR40 150 W/PAR38 100 W INCANDESCENT LAMP TYPE LITE BOX. BRAND
  • BAFFLE WITH REFLECTOR TYPE
  • WHITE BAFFLE FINISH
  • IDBX SERIES USED ON
  • HIGH FOYER, OFFICE HALLWAY APPLICATION
  • INSULATED CEILING TYPE
  • ROUND APERTURE SHAPE
  • A19 100 W/BR40 150 W/PAR38 100 W INCANDESCENT LAMP TYPE
  • LITE BOX. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TBW76
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application HIGH FOYER, OFFICE HALLWAY
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details