Hubbell Incorporated Open Type Control Transformer TB81322

Description
3.75 INCH W X 4.31 INCH D X 3.4 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 208/240/277/380/480 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS TB MODEL
Datasheet
Description
3.75 INCH W X 4.31 INCH D X 3.4 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 208/240/277/380/480 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB81322 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB81322
Open Type Control Transformer TB81322
3.75 INCH W X 4.31 INCH D X 3.4 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 75 VA POWER RATING 208/240/277/380/480 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS TB MODEL
  • 3.75 INCH W X 4.31 INCH D X 3.4 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 75 VA POWER RATING
  • 208/240/277/380/480 V PRIMARY VOLTAGE
  • 24 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB81322
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-FFSF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1234144 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A7-M19-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 300 VA
View Details