Hubbell Incorporated Open Type Control Transformer TB81217

Description
6.75 INCH W X 7.58 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS TB MODEL
Datasheet
Description
6.75 INCH W X 7.58 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TB81217 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TB81217
Open Type Control Transformer TB81217
6.75 INCH W X 7.58 INCH D X 5.78 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA, OSHA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS TB MODEL
  • 6.75 INCH W X 7.58 INCH D X 5.78 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA, OSHA APPLICABLE STANDARD
  • 0.5 INCH L X 0.31 INCH W SLOT MOUNTING
  • 1000 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TB81217
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A4-M17-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 240 volts
Power Rating (VA) 150 VA
View Details