Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TB76

Description
BAFFLE WITH UPPER REFLECTOR TYPE BLACK BAFFLE FINISH IDBX/HBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 100 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet
Description
BAFFLE WITH UPPER REFLECTOR TYPE BLACK BAFFLE FINISH IDBX/HBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 100 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TB76 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TB76
Incandescent/Fluorescent/HID Recessed Trim TB76
BAFFLE WITH UPPER REFLECTOR TYPE BLACK BAFFLE FINISH IDBX/HBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 100 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
  • BAFFLE WITH UPPER REFLECTOR TYPE
  • BLACK BAFFLE FINISH
  • IDBX/HBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 100 W, BR40 120 W, A19 100 W INCANDESCENT LAMP TYPE
  • PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TB76
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details