BAFFLE TYPE
BLACK BAFFLE FINISH
IBX5/BX5 SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30L 50 W, BR30 65 W, A19 40 W INCANDESCENT LAMP TYPE
LITEBOX[R] BRAND
FLANGE TYPE METALLIC
TB MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
BAFFLE TYPE
BLACK BAFFLE FINISH
IBX5/BX5 SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30L 50 W, BR30 65 W, A19 40 W INCANDESCENT LAMP TYPE
LITEBOX[R] BRAND
FLANGE TYPE METALLIC
TB MODEL
BAFFLE TYPE
BLACK BAFFLE FINISH
IBX5/BX5 SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30L 50 W, BR30 65 W, A19 40 W INCANDESCENT LAMP TYPE
LITEBOX[R] BRAND
FLANGE TYPE METALLIC
TB MODEL