Hubbell IncorporatedOpen Type Control TransformerTB32406
Description
6.75 INCH W X 6.4 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
500 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
SERIES TB MODEL
Hubbell Incorporated
Done
Datasheet
Description
6.75 INCH W X 6.4 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
500 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
SERIES TB MODEL
6.75 INCH W X 6.4 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
500 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
SERIES TB MODEL
6.75 INCH W X 6.4 INCH D X 5.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA, OSHA APPLICABLE STANDARD
0.5 INCH L X 0.22 INCH W SLOT MOUNTING
500 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
APPLICATION MOTOR STARTERS, CONTACTORS, SOLENOIDS, TIMER CIRCUITS, RELAYS, CONTROL PANEL, ROBOTICS
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers