Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TB16

Description
BAFFLE WITH REFLECTOR TYPE BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH IDBX/PBX/RMN/CBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet
Description
BAFFLE WITH REFLECTOR TYPE BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH IDBX/PBX/RMN/CBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TB16 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TB16
Incandescent/Fluorescent/HID Recessed Trim TB16
BAFFLE WITH REFLECTOR TYPE BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH IDBX/PBX/RMN/CBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90 W, A19 100 W INCANDESCENT LAMP TYPE QUAD TUBE 13 W FLUORESCENT LAMP TYPE LITEBOX[R] BRAND TB MODEL
  • BAFFLE WITH REFLECTOR TYPE
  • BLACK BAFFLE, CLEAR ALZAK REFLECTOR FINISH
  • IDBX/PBX/RMN/CBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 90 W, A19 100 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 13 W FLUORESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TB16
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details