Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TB15

Description
DEEP BAFFLE TYPE BLACK BAFFLE FINISH PBX/RMN/IBX/RMNIC/ID BX/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 100 W, PAR30L 75 W, BR30 65/75/85 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet
Description
DEEP BAFFLE TYPE BLACK BAFFLE FINISH PBX/RMN/IBX/RMNIC/ID BX/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 100 W, PAR30L 75 W, BR30 65/75/85 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TB15 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TB15
Incandescent/Fluorescent/HID Recessed Trim TB15
DEEP BAFFLE TYPE BLACK BAFFLE FINISH PBX/RMN/IBX/RMNIC/ID BX/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 100 W, PAR30L 75 W, BR30 65/75/85 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
  • DEEP BAFFLE TYPE
  • BLACK BAFFLE FINISH
  • PBX/RMN/IBX/RMNIC/IDBX/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 100 W, PAR30L 75 W, BR30 65/75/85 W INCANDESCENT LAMP TYPE
  • PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TB15
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details