Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TB11

Description
BAFFLE TYPE BLACK BAFFLE FINISH HBX/SBX/PBX/RMN SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet
Description
BAFFLE TYPE BLACK BAFFLE FINISH HBX/SBX/PBX/RMN SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TB11 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TB11
Incandescent/Fluorescent/HID Recessed Trim TB11
BAFFLE TYPE BLACK BAFFLE FINISH HBX/SBX/PBX/RMN SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND TB MODEL
  • BAFFLE TYPE
  • BLACK BAFFLE FINISH
  • HBX/SBX/PBX/RMN SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE
  • PAR38 METAL HALIDE 70/100 W, PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TB11
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details