Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TAW85

Description
BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE WHITE BAFFLE FINISH PBX/RMN/IDBX/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 75 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
Datasheet
Description
BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE WHITE BAFFLE FINISH PBX/RMN/IDBX/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 75 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TAW85 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TAW85
Incandescent/Fluorescent/HID Recessed Trim TAW85
BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE WHITE BAFFLE FINISH PBX/RMN/IDBX/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 75 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
  • BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE
  • WHITE BAFFLE FINISH
  • PBX/RMN/IDBX/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR30 75 W INCANDESCENT LAMP TYPE
  • PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TAW85
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details