Hubbell Incorporated Open Type Control Transformer TA83313

Description
4-1/2 INCH W X 5.38 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 250 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet
Description
4-1/2 INCH W X 5.38 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 250 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83313 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83313
Open Type Control Transformer TA83313
4-1/2 INCH W X 5.38 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 250 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
  • 4-1/2 INCH W X 5.38 INCH D X 3.84 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.22 INCH W SLOT MOUNTING
  • 250 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 250 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • INSULATION CLASS 130 DEG C
  • POWER RATING IN VA - UOM VA
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83313
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1-1611450-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 30 VA
View Details
DIN Rail Transformers - 1232505 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-195D3SL FCT1-195D3SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Telecom
View Details