Surface mount RF transformer for impedance matching between 50 Ω and 12.5 Ω across 2 to 1100 MHz, with insertion loss up to 1.10 dB and input return loss down to 18.37 dB. Operating temperature range is -20°C to +85°C with a maximum RF power handling of 0.25 W and DC current of 30 mA. Packaged in AT224-3 case measuring 4.83 × 3.81 × 3.81 mm. Aqueous washable.
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω
RF Balun 2MHz ~ 1.1GHz 12.5:50 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC4-11G2+ | 3157-TC4-11G2+TR-ND |
| Product Name | 1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Down Transformer |