Hubbell Incorporated Open Type Control Transformer TA83310

Description
3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE 60 HZ FREQUENCY RATING UL 506, CSA C22.2 APPROVAL ANSI, NEMA, NEC 450 APPLICABLE STANDARD FLOOR MOUNTING 50 VA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V AT 1-PHASE SECONDARY VOLTAGE 130 DEG C INSULATION CLASS 80 DEG C TEMPERATURE RISE
Datasheet
Description
3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE 60 HZ FREQUENCY RATING UL 506, CSA C22.2 APPROVAL ANSI, NEMA, NEC 450 APPLICABLE STANDARD FLOOR MOUNTING 50 VA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V AT 1-PHASE SECONDARY VOLTAGE 130 DEG C INSULATION CLASS 80 DEG C TEMPERATURE RISE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83310 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83310
Open Type Control Transformer TA83310
3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE 60 HZ FREQUENCY RATING UL 506, CSA C22.2 APPROVAL ANSI, NEMA, NEC 450 APPLICABLE STANDARD FLOOR MOUNTING 50 VA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V AT 1-PHASE SECONDARY VOLTAGE 130 DEG C INSULATION CLASS 80 DEG C TEMPERATURE RISE
  • 3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL 506, CSA C22.2 APPROVAL
  • ANSI, NEMA, NEC 450 APPLICABLE STANDARD
  • FLOOR MOUNTING
  • 50 VA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V AT 1-PHASE SECONDARY VOLTAGE
  • 130 DEG C INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83310
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Mounting Floor Mounted
Standards ANSI; CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
PCB Transformers - 1738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A3-M17-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 240 volts
Power Rating (VA) 100 VA
View Details