Hubbell Incorporated Open Type Control Transformer TA83305

Description
5-1/4 INCH W X 6.43 INCH D X 4.47 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet
Description
5-1/4 INCH W X 6.43 INCH D X 4.47 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83305 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83305
Open Type Control Transformer TA83305
5-1/4 INCH W X 6.43 INCH D X 4.47 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
  • 5-1/4 INCH W X 6.43 INCH D X 4.47 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.31 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 600 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 750 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • INSULATION CLASS 130 DEG C
  • POWER RATING IN VA - UOM VA
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83305
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 30 - 6000 MHz, 50Ω - TCM2-63WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1235697 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A12-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1500 VA
View Details