Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA61

Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH IBXS/RMNICS SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TA MODEL
Datasheet
Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH IBXS/RMNICS SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA61 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA61
Incandescent/Fluorescent/HID Recessed Trim TA61
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH IBXS/RMNICS SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND FLANGE TYPE METALLIC TA MODEL
  • ADJUSTABLE EYEBALL TYPE
  • WHITE EYEBALL FINISH
  • IBXS/RMNICS SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • FLANGE TYPE METALLIC
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA61
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details