Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA55

Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH IBX5/BX5/IBX5S/RMNIC 5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
Datasheet
Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH IBX5/BX5/IBX5S/RMNIC 5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA55 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA55
Incandescent/Fluorescent/HID Recessed Trim TA55
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH IBX5/BX5/IBX5S/RMNIC 5S SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
  • ADJUSTABLE EYEBALL TYPE
  • WHITE EYEBALL FINISH
  • IBX5/BX5/IBX5S/RMNIC5S SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA55
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details