Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA30C

Description
ADJUSTABLE CONE TYPE CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/IDBX/HBX /SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 50/75 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 358 DEGREE HORIZONTAL TA MODEL
Datasheet
Description
ADJUSTABLE CONE TYPE CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/IDBX/HBX /SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 50/75 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 358 DEGREE HORIZONTAL TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA30C - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA30C
Incandescent/Fluorescent/HID Recessed Trim TA30C
ADJUSTABLE CONE TYPE CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/IDBX/HBX /SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 50/75 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 358 DEGREE HORIZONTAL TA MODEL
  • ADJUSTABLE CONE TYPE
  • CLEAR ALZAK REFLECTOR FINISH
  • PBX/RMN/IBX/IDBX/HBX/SBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30L 50/75 W INCANDESCENT LAMP TYPE
  • PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 30 DEGREE VERTICAL X 358 DEGREE HORIZONTAL
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA30C
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details