Hubbell Incorporated Open Type Control Transformer TA281240

Description
6-3/4 INCH W X 7.19 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet
Description
6-3/4 INCH W X 7.19 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA281240 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA281240
Open Type Control Transformer TA281240
6-3/4 INCH W X 7.19 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
  • 6-3/4 INCH W X 7.19 INCH D X 5.72 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.31 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 380/440/550/600 V PRIMARY VOLTAGE
  • 115/230 V SECONDARY VOLTAGE
  • 750 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • INSULATION CLASS 130 DEG C
  • POWER RATING IN VA - UOM VA
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA281240
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 400-7200 MHz, 50Ω - TCM2-722X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price - No.1601399804197 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Control Circuit Transformer - 1497A-A3-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 100 VA
View Details